Texas Instruments TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1CDBVTG4

Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp - TLV27L1CDBVTG4 - Texas Instruments
Dallas, TX, United States
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp
TLV27L1CDBVTG4
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1CDBVTG4
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70

11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVTG4 - 1109359-TLV27L1CDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVTG4
1109359-TLV27L1CDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVTG4 1109359-TLV27L1CDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109359-TLV27L1CDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Medical, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1109359-TLV27L1CDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
160kHz SOT-23 Operational Amplifier IC
687-TLV27L1CDBVTG4
160kHz SOT-23 Operational Amplifier IC 687-TLV27L1CDBVTG4
Op Amp GP 160kHz RRO SOT-23-5 Product overview: TLV27L1CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1CDBVTG4 can be used for catalog matching and distributor lookup.

Op Amp GP 160kHz RRO SOT-23-5 Product overview: TLV27L1CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1CDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 160KHZ RRO SOT23-5 - 815-TLV27L1CDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 160KHZ RRO SOT23-5
815-TLV27L1CDBVTG4
IC OPAMP GP 160KHZ RRO SOT23-5 815-TLV27L1CDBVTG4
IC OPAMP GP 160KHZ RRO SOT23-5

IC OPAMP GP 160KHZ RRO SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV27L1CDBVTG4 1109359-TLV27L1CDBVTG4 687-TLV27L1CDBVTG4 815-TLV27L1CDBVTG4
Product Name TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1CDBVTG4 160kHz SOT-23 Operational Amplifier IC IC OPAMP GP 160KHZ RRO SOT23-5
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 8 volts
VOS 4.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 11 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers