Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVRG4 TLV2780CDBVRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100150-TLV2780CDBVR G4 Packaging: Tape & Reel Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 425 mW Bandwidth: 8 MHz Slew Rate: 4.3 V/µs Gain Bandwidth Product: 8 MHz Number of Channels: 1 Number of Pins: 6 Output Current: 23 mA Common Mode Rejection Ratio: 50 dB Input Bias Current: 15 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-6 Operating Supply Current: 650 µA Output Current per Channel: 23 mA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.8 V Nominal Supply Current: 770 µA Max Dual Supply Voltage: 1.8 V Min Dual Supply Voltage: 900 mV Voltage Gain: 120 dB Input Offset Voltage (Vos): 3 mV Nominal Gain Bandwidth Product: 8 MHz Max I/O Voltage: 3 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100150-TLV2780CDBVR G4 Packaging: Tape & Reel Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 425 mW Bandwidth: 8 MHz Slew Rate: 4.3 V/µs Gain Bandwidth Product: 8 MHz Number of Channels: 1 Number of Pins: 6 Output Current: 23 mA Common Mode Rejection Ratio: 50 dB Input Bias Current: 15 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-6 Operating Supply Current: 650 µA Output Current per Channel: 23 mA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.8 V Nominal Supply Current: 770 µA Max Dual Supply Voltage: 1.8 V Min Dual Supply Voltage: 900 mV Voltage Gain: 120 dB Input Offset Voltage (Vos): 3 mV Nominal Gain Bandwidth Product: 8 MHz Max I/O Voltage: 3 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVRG4 - 1100150-TLV2780CDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVRG4
1100150-TLV2780CDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVRG4 1100150-TLV2780CDBVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100150-TLV2780CDBVR G4 Packaging: Tape & Reel Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 425 mW Bandwidth: 8 MHz Slew Rate: 4.3 V/µs Gain Bandwidth Product: 8 MHz Number of Channels: 1 Number of Pins: 6 Output Current: 23 mA Common Mode Rejection Ratio: 50 dB Input Bias Current: 15 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-6 Operating Supply Current: 650 µA Output Current per Channel: 23 mA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.8 V Nominal Supply Current: 770 µA Max Dual Supply Voltage: 1.8 V Min Dual Supply Voltage: 900 mV Voltage Gain: 120 dB Input Offset Voltage (Vos): 3 mV Nominal Gain Bandwidth Product: 8 MHz Max I/O Voltage: 3 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100150-TLV2780CDBVRG4
Packaging: Tape & Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 425 mW
Bandwidth: 8 MHz
Slew Rate: 4.3 V/µs
Gain Bandwidth Product: 8 MHz
Number of Channels: 1
Number of Pins: 6
Output Current: 23 mA
Common Mode Rejection Ratio: 50 dB
Input Bias Current: 15 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23-6
Operating Supply Current: 650 µA
Output Current per Channel: 23 mA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 770 µA
Max Dual Supply Voltage: 1.8 V
Min Dual Supply Voltage: 900 mV
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 3 mV
Nominal Gain Bandwidth Product: 8 MHz
Max I/O Voltage: 3 mV

Buy Now
Singapore, Singapore
8MHz 650uA SOT-23 Operational Amplifier IC
687-TLV2780CDBVRG4
8MHz 650uA SOT-23 Operational Amplifier IC 687-TLV2780CDBVRG4
Op Amp, 8MHz BW, 3mV Vos, 650uA, SOT-23-6 Product overview: TLV2780CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 650uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 650uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2780CDBVRG4 can be used for catalog matching and distributor lookup.

Op Amp, 8MHz BW, 3mV Vos, 650uA, SOT-23-6 Product overview: TLV2780CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 650uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 650uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2780CDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1100150-TLV2780CDBVRG4 687-TLV2780CDBVRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2780CDBVRG4 8MHz 650uA SOT-23 Operational Amplifier IC
Standards RoHS RoHS
Source Current (IS) 0.6500 milliamps
VOS 3 millivolts
IBIAS 1.50E-5 µA
GBW 8 MHz
Unlock Full Specs
to access all available technical data