Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2774CPWG4 |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 2.5 to 5.5 volts |
| VOS | 2.7 millivolts |
| Quiescent Current (IQ) | 2000 microamps |
| CMRR | 70 dB |