The TLV2772 is a dual-channel CMOS operational amplifier with a 10.5 V/µs slew rate, 5.1 MHz gain bandwidth, and rail-to-rail output swing, designed for low-power applications requiring high performance. It operates from a 2.5 V to 5.5 V single supply and consumes 1 mA per channel. Input offset voltage is 360 µV maximum at 25°C, and input bias current is 2 pA. The device features a micropower shutdown mode with current consumption under 1 µA and an input noise voltage of 17 nV/√Hz. It is characterized for operation from −40°C to 125°C and is available in 8-pin SOIC and other packages. The TLV2772IDRG4 variant is specified with the same electrical characteristics as the TLV2772IDR, with the additional suffix indicating a specific lead finish or RoHS compliance. The part is qualified for automotive applications and meets standard industrial temperature requirements.
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055136-TLV2772IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Signal Processing, Communications & Networking, Medical, Industrial, Defence, Military & Aerospace, Portable Devices
2-Ch Op Amp, 5.1MHz, RRO, CMOS, 8SOIC Product overview: TLV2772IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772IDRG4 | 055136-TLV2772IDRG4 | 687-TLV2772IDRG4 |
| Product Name | TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772IDRG4 | 5.1MHz Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts |
| VOS | 2.5 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 2000 microamps | ||
| CMRR | 70 dB |