The TLV2772 is a dual-channel CMOS operational amplifier featuring a 10.5 V/µs slew rate and 5.1 MHz gain bandwidth, operating from a 2.5 V to 5.5 V single supply. It provides rail-to-rail output swing, 1 mA supply current per channel, and a 360 µV maximum input offset voltage at 25°C. The device is available in 8-pin SOIC, VSSOP, and PDIP packages and is characterized for operation from -40°C to 125°C. It supports micropower shutdown with current under 1 µA and is qualified for automotive applications.
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-SOIC 0 to 70
IC OPAMP GP 5.1MHz RRO 2CH 8SOIC Product overview: TLV2772CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213098-TLV2772CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Signal Processing, Communications & Networking, Medical, Industrial, Defence, Military & Aerospace, Portable Devices
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772CDRG4 | 687-TLV2772CDRG4 | 213098-TLV2772CDRG4 |
| Product Name | TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier | Dual 5.1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772CDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts |
| VOS | 2.5 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 2000 microamps | ||
| CMRR | 70 dB |