Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDRG4 TLV2771IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270269-TLV2771IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX4091ASA+T; TLV2771CD; TLV2771IDRG4; TLV2471CDRG4; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270269-TLV2771IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX4091ASA+T; TLV2771CD; TLV2771IDRG4; TLV2471CDRG4; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDRG4 - 1270269-TLV2771IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDRG4
1270269-TLV2771IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDRG4 1270269-TLV2771IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270269-TLV2771IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX4091ASA+T; TLV2771CD; TLV2771IDRG4; TLV2471CDRG4; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270269-TLV2771IDRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX4091ASA+T; TLV2771CD; TLV2771IDRG4; TLV2471CDRG4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5.1MHz 6V SOIC Operational Amplifier IC
687-TLV2771IDRG4
5.1MHz 6V SOIC Operational Amplifier IC 687-TLV2771IDRG4
1CH Op Amp, 5.1MHz BW, 500uV Vos, 1.25-6V, SOIC-8 Product overview: TLV2771IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771IDRG4 can be used for catalog matching and distributor lookup.

1CH Op Amp, 5.1MHz BW, 500uV Vos, 1.25-6V, SOIC-8 Product overview: TLV2771IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1270269-TLV2771IDRG4 687-TLV2771IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDRG4 5.1MHz 6V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3 volts
Slew Rate 9 V/µs
Unlock Full Specs
to access all available technical data