The TLV2771 is a single-channel CMOS operational amplifier designed for low-power, single-supply operation, featuring a 5.1 MHz bandwidth, 10.5 V/μs slew rate, and rail-to-rail output swing. It operates from 2.5 V to 5.5 V and consumes 1 mA per channel. The device is available in a 5-pin SOT-23 package with an extended temperature range of -40°C to 125°C, a 360 μV maximum input offset voltage at 25°C, and an input bias current of 2 pA. It is characterized for automotive and industrial applications including micropower shutdown mode with less than 1 μA supply current.
Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270267-TLV2771IDBVR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Op Amp GP 5.1MHz RRO SOT-23-5 Product overview: TLV2771IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771IDBVRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2771IDBVRG4 | 1270267-TLV2771IDBVRG4 | 687-TLV2771IDBVRG4 |
| Product Name | TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771IDBVRG4 | 5.1MHz SOT-23 Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | |
| VOS | 2.5 millivolts | ||
| Quiescent Current (IQ) | 2000 microamps | ||
| CMRR | 70 dB |