Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDRG4 TLV2771CDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055133-TLV2771CDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.1MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055133-TLV2771CDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.1MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDRG4 - 055133-TLV2771CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDRG4
055133-TLV2771CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDRG4 055133-TLV2771CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 055133-TLV2771CDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 1mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.1MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055133-TLV2771CDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.1MHz SOIC Operational Amplifier IC
687-TLV2771CDRG4
5.1MHz SOIC Operational Amplifier IC 687-TLV2771CDRG4
Op Amp, 5.1MHz BW, 500uV Vos, 1-Ch, CMOS, SOIC-8 Product overview: TLV2771CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771CDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 5.1MHz BW, 500uV Vos, 1-Ch, CMOS, SOIC-8 Product overview: TLV2771CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP R-R 5.1MHZ SGL 8SOIC - 815-TLV2771CDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP R-R 5.1MHZ SGL 8SOIC
815-TLV2771CDRG4
IC OPAMP GP R-R 5.1MHZ SGL 8SOIC 815-TLV2771CDRG4
IC OPAMP GP R-R 5.1MHZ SGL 8SOIC

IC OPAMP GP R-R 5.1MHZ SGL 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 055133-TLV2771CDRG4 687-TLV2771CDRG4 815-TLV2771CDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2771CDRG4 5.1MHz SOIC Operational Amplifier IC IC OPAMP GP R-R 5.1MHZ SGL 8SOIC
Supply Voltage (VS) 2.5 to 5.5 volts 3 volts
Source Current (IS) 1 milliamps
VOS 0.5000 millivolts
IBIAS 2.00E-6 µA
GBW 5.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD684SQ - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details
Op Amps - 1898738P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers