Manufacturer: Texas Instruments
Win Source Part Number: 1270248-TLV2761IDBVR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Op Amp, 500kHz BW, 3.5mV Vos, 1.8-3.6V, SOT-23-5 Product overview: TLV2761IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 3.6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 3.6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2761IDBVRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1270248-TLV2761IDBVRG4 | 687-TLV2761IDBVRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761IDBVRG4 | 500kHz 3.6V SOT-23 Operational Amplifier IC |
| Standards | RoHS | |
| Supply Voltage (VS) | 1.8 to 3.6 volts | |
| Slew Rate | 0.2000 V/µs |