The TLV271 is a single-channel, rail-to-rail output operational amplifier with a 3-MHz bandwidth and 550-µA per channel supply current, designed for operation from 2.7 V to 16 V. It is available in an 8-pin PDIP package measuring 9.81 mm by 6.35 mm and is qualified for the industrial temperature range of -40°C to +125°C. Input bias current is 1 pA, and it features a slew rate of 2.4 V/µs. The device is suitable for battery-powered and low-power applications, including sensor interfaces and portable instrumentation.
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-PDIP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV271IPE4 |
| Product Name | TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 2.7 to 15 volts |
| VOS | 5 millivolts |
| Quiescent Current (IQ) | 660 microamps |
| CMRR | 69 dB |