The TLV271 is a single-channel, low-power operational amplifier with rail-to-rail output, designed for operation from 2.7 V to 16 V with a 550-µA per channel supply current and a 3-MHz bandwidth. It is available in an 8-pin SOIC package measuring 4.98 mm × 3.91 mm, and operates over a commercial temperature range of 0°C to 70°C. The device features a high slew rate of 2.4 V/µs, 1-pA input bias current, and 39 nV/√Hz input noise voltage, making it suitable for battery-powered and high-impedance sensor applications.
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
IC OPAMP GP 3MHZ RRO 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV271CDRG4 | 815-TLV271CDRG4 |
| Product Name | TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier | IC OPAMP GP 3MHZ RRO 8SOIC |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.7 to 15 volts | |
| VOS | 5 millivolts | |
| Quiescent Current (IQ) | 660 microamps | |
| CMRR | 69 dB |