The TLV271 is a single-channel, 550-µA per channel, 3-MHz operational amplifier with rail-to-rail output, designed for low-power applications from 2.7 V to 16 V. It is available in an 8-pin SOIC package measuring 4.98 mm × 3.91 mm, with an operating temperature range of 0°C to 70°C for the commercial grade. The device features a slew rate of 2.4 V/µs and an input bias current of 1 pA.
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 1 Func, 7000uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 3MHZ RRO 8SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV271CDG4 | TLV271CDG4 | TLV271CDG4 |
| Product Name | TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 volts | |
| VOS | 5 millivolts | ||
| Quiescent Current (IQ) | 660 microamps | ||
| CMRR | 69 dB |