Texas Instruments Automotive Quad 9MHz 5.4mA Operational Amplifier IC TLV2635IPW

Description
Quad Op-Amp, 9MHz BW, 5.4mA, 16-Pin TSSOP, Automotive Product overview: TLV2635IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 9MHz, 5.4mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 9MHz, 5.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2635IPW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 9MHz BW, 5.4mA, 16-Pin TSSOP, Automotive Product overview: TLV2635IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 9MHz, 5.4mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 9MHz, 5.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2635IPW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Quad 9MHz 5.4mA Operational Amplifier IC - 687-TLV2635IPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Quad 9MHz 5.4mA Operational Amplifier IC
687-TLV2635IPW
Automotive Quad 9MHz 5.4mA Operational Amplifier IC 687-TLV2635IPW
Quad Op-Amp, 9MHz BW, 5.4mA, 16-Pin TSSOP, Automotive Product overview: TLV2635IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 9MHz, 5.4mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 9MHz, 5.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2635IPW can be used for catalog matching and distributor lookup.

Quad Op-Amp, 9MHz BW, 5.4mA, 16-Pin TSSOP, Automotive Product overview: TLV2635IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 9MHz, 5.4mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 9MHz, 5.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2635IPW can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2635IPW - 1270230-TLV2635IPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2635IPW
1270230-TLV2635IPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2635IPW 1270230-TLV2635IPW
Manufacturer: Texas Instruments Win Source Part Number: 1270230-TLV2635IPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270230-TLV2635IPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLV2635IPW 1270230-TLV2635IPW
Product Name Automotive Quad 9MHz 5.4mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2635IPW
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 4:16 125MHZ 28PLCC - 815-CGS2535V - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 28-LCC (J-Lead)
View Details
2 suppliers
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1913400P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DIP; DIP
Number of Pins 8
View Details