The TLV2622 is a dual-channel, low-power, wide-bandwidth operational amplifier with rail-to-rail output, designed for single-supply operation from 2.7 V to 5.5 V. It offers a 11 MHz bandwidth and a 10 V/µs slew rate, consuming 800 µA per channel. It includes a shutdown mode reducing supply current to 4 µA per channel. The device is available in an 8-pin VSSOP package with an operating temperature range of -40°C to 125°C. All variants feature CMOS rail-to-rail output and an input range that includes the positive supply rail.
800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2622IDG4 |
| Product Name | TLV2622 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp |
| Standards | RoHS |
| Supply Voltage (VS) | 2.5 to 5.5 volts |
| VOS | 3.5 millivolts |
| Quiescent Current (IQ) | 1000 microamps |
| CMRR | 77 dB |