Manufacturer: Texas Instruments
Win Source Part Number: 121794-TLV2553IPWRQ1
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): TLV2553IPW; TLV2553IDW; TLV2553IDWG4;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
IC ADC 12BIT SAR 20TSSOP
| Win Source Electronics | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 121794-TLV2553IPWRQ1 | 296-42359-2-ND | 296-42359-1-ND | TLV2553IPWRQ1 | TLV2553IPWRQ1 | TLV2553IPWRQ1 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2553IPWRQ1 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec |