Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2541IDRG4 TLV2541IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270201-TLV2541IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD7895ARZ-2; MCP3301-CI/MSG; MCP3301T-CI/MS; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270201-TLV2541IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD7895ARZ-2; MCP3301-CI/MSG; MCP3301T-CI/MS; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2541IDRG4
1270201-TLV2541IDRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2541IDRG4 1270201-TLV2541IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270201-TLV2541IDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD7895ARZ-2; MCP3301-CI/MSG; MCP3301T-CI/MS; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270201-TLV2541IDRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD7895ARZ-2; MCP3301-CI/MSG; MCP3301T-CI/MS;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
5.5V SOIC Analog-to-Digital Converter IC
700-TLV2541IDRG4
5.5V SOIC Analog-to-Digital Converter IC 700-TLV2541IDRG4
12-Bit 200kS/s Single-Ended ADC, SPI, 2.7-5.5V, SOIC-8 Product overview: TLV2541IDRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2541IDRG4 can be used for catalog matching and distributor lookup.

12-Bit 200kS/s Single-Ended ADC, SPI, 2.7-5.5V, SOIC-8 Product overview: TLV2541IDRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2541IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1270201-TLV2541IDRG4 700-TLV2541IDRG4
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2541IDRG4 5.5V SOIC Analog-to-Digital Converter IC
Interface Type SPI, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details