12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. 8-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2541IDGKG4 |
| Product Name | TLV2541 12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. |
| Interface Type | Serial; SPI |
| Package Type | SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |