Dual Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 10-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270189-TLV2473IDGQR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2473
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Output Current per Channel: 35mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4168EUB; MAX4168EUB+T; MAX4333EUB-T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
2.8MHz Op Amp, 2-Ch, 1.5V/µs, 3V, CMOS, MSOP Product overview: TLV2473IDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 1.5V, 3V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 1.5V, 3V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2473IDGQRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2473IDGQRG4 | 1270189-TLV2473IDGQRG4 | 687-TLV2473IDGQRG4 |
| Product Name | TLV2473 Dual Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2473IDGQRG4 | 2.8MHz 1.5V 3V MSOP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | |
| VOS | 2.2 millivolts | 0.2500 millivolts | |
| Quiescent Current (IQ) | 750 microamps | ||
| CMRR | 61 dB |