The TLV2472 is a dual-channel CMOS rail-to-rail input/output operational amplifier with a gain-bandwidth product of 2.8 MHz and a supply current of 600 μA per channel. It operates from a 2.7 V to 6 V supply voltage and features a shutdown mode with a quiescent current of 350 nA per channel at 3 V or 1000 nA per channel at 5 V. It can drive up to 35 mA at 500 mV from the rail and has an input offset voltage of 250 μV (typical). The device is available in an 8-pin HVSSOP package and is rated for operation from -40 °C to +125 °C. It includes a shutdown pin for low-power applications and supports rail-to-rail input and output swing for enhanced dynamic range in low-voltage systems.
Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Operational Amplifier, 2 Func, 2400uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2472IDG4 | TLV2472IDG4 | TLV2472IDG4 |
| Product Name | TLV2472 Dual Low-Power Rail-to-Rail Input/Output Op Amp | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 6 volts | ||
| VOS | 2.2 millivolts | 0.2500 millivolts | |
| Quiescent Current (IQ) | 750 microamps | ||
| CMRR | 61 dB |