The TLV2470A is a single-channel CMOS rail-to-rail input/output operational amplifier with shutdown capability, designed for low-power applications such as sensor interfaces and portable medical equipment. It operates from a supply voltage of 2.7V to 6V, consumes 600μA per channel, and offers a gain-bandwidth product of 2.8MHz with rail-to-rail output swing to within 180mV of the supply rails. The device provides high output drive of up to 35mA at 500mV from the rail and features an input offset voltage of 250μV (typical). It is available in an 8-pin PDIP package with an operating temperature range of -40°C to +125°C.
Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 8-PDIP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2470AIPE4 |
| Product Name | TLV2470A Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown |
| Standards | RoHS |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 1.6 millivolts |
| Quiescent Current (IQ) | 750 microamps |
| CMRR | 61 dB |