The TLV2470A is a single-channel CMOS rail-to-rail input/output operational amplifier with shutdown capability, designed for low-power applications such as sensor interfaces and portable medical equipment. It operates from a 2.7V to 6V supply, consumes 600μa per channel in normal mode, and draws 350nA per channel in shutdown mode at 3V. The device offers a 2.8MHz gain-bandwidth product, 1.5V/μs slew rate, and can drive up to 35mA at 500mV from the rail. It is housed in an 8-pin SOIC package with an operating temperature range of -40°C to +125°C.
Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2470AIDG4 |
| Product Name | TLV2470A Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown |
| Standards | RoHS |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 1.6 millivolts |
| Quiescent Current (IQ) | 750 microamps |
| CMRR | 61 dB |