Texas Instruments TLV2464A Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2464AIPWG4

Description
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2464A Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier - TLV2464AIPWG4 - Texas Instruments
Dallas, TX, United States
TLV2464A Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier
TLV2464AIPWG4
TLV2464A Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2464AIPWG4
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125

Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464AIPWG4 - 797099-TLV2464AIPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464AIPWG4
797099-TLV2464AIPWG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464AIPWG4 797099-TLV2464AIPWG4
Manufacturer: Texas Instruments Win Source Part Number: 797099-TLV2464AIPWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1.3nA Voltage - Input Offset: 500μV Family Name: TLV2464A Categories: Integrated Circuits (ICs) Operating Supply Current: 550μA Manufacturer Package: 14-TSSOP Output Current per Channel: 80mA SR - Slew Rate: 1.6 V/μs GBP - Gain Bandwidth Product: 6.4MHz Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V Introduction Date: March 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797099-TLV2464AIPWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Family Name: TLV2464A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Introduction Date: March 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6.4MHz 3V TSSOP Operational Amplifier IC
687-TLV2464AIPWG4
6.4MHz 3V TSSOP Operational Amplifier IC 687-TLV2464AIPWG4
4-Ch Op Amp, 6.4MHz BW, RRO, 3V, TSSOP Product overview: TLV2464AIPWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 3V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464AIPWG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 6.4MHz BW, RRO, 3V, TSSOP Product overview: TLV2464AIPWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 3V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464AIPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2464AIPWG4 797099-TLV2464AIPWG4 687-TLV2464AIPWG4
Product Name TLV2464A Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464AIPWG4 6.4MHz 3V TSSOP Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts
VOS 1.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 575 microamps
CMRR 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
 - CLC401AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers