Dual low-power rail-to-rail input/output operational amplifier with shutdown, available in a 14-pin ceramic dual in-line package (CDIP), operating over a junction temperature range of -55°C to 125°C, with an input offset voltage of 1500 µV, supply current of 500 µA per channel, gain bandwidth product of 6.4 MHz, slew rate of 1.6 V/µs, and output drive capability of ±80 mA.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 14-CDIP -55 to 125
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 14-CDIP -55 to 125 Product overview: TLV2463AMJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2463AMJ can be used for catalog matching and distributor lookup.
DUAL, 6-V, 6.4-MHZ, 1.5-MA OFFSE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2463AMJ | 687-TLV2463AMJ | TLV2463AMJ |
| Product Name | TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown | Low-Power Dual Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 2.7 volts |
| VOS | 2 millivolts | ||
| Quiescent Current (IQ) | 575 microamps | ||
| CMRR | 66 dB | ||
| GBW | 6.4 MHz |