The TLV2462M is a dual low-power, rail-to-rail input/output operational amplifier in a 10-pin CFP package, specified for operation from −55°C to 125°C. It offers a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and a supply current of 500 µA per channel. The device supports rail-to-rail output swing with ±80 mA output drive capability and includes a shutdown mode consuming 0.3 µA per channel. Input offset voltage is 1500 µV for the M-grade variant. It meets automotive and military temperature range requirements.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 10-CFP -55 to 125
MILITARY-GRADE, DUAL, 6-V, 6.4-M
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2462MUB | TLV2462MUB |
| Product Name | TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts |
| VOS | 2 millivolts | |
| Quiescent Current (IQ) | 575 microamps | |
| CMRR | 60 dB | |
| GBW | 5.2 MHz |