Dual low-power rail-to-rail input/output operational amplifier in a 8-lead ceramic DIP package, specified for operation from -55°C to 125°C, with a supply current of 500 µA per channel, gain bandwidth product of 6.4 MHz, slew rate of 1.6 V/µs, and input offset voltage of 1500 µV for the A-grade variant.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2462MJGB |
| Product Name | TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 575 microamps |
| CMRR | 60 dB |
| GBW | 5.2 MHz |