Dual low-power rail-to-rail input/output operational amplifier in a ceramic chip carrier package, specified for an extended temperature range of -55°C to 125°C.
Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2462MFKB |
| Product Name | TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 575 microamps |
| CMRR | 60 dB |
| GBW | 5.2 MHz |