Texas Instruments TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2461CDRG4

Description
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - TLV2461CDRG4 - Texas Instruments
Dallas, TX, United States
TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier
TLV2461CDRG4
TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2461CDRG4
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-SOIC 0 to 70

Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
6.4MHz Operational Amplifier IC
687-TLV2461CDRG4
6.4MHz Operational Amplifier IC 687-TLV2461CDRG4
Op Amp GP 6.4MHz RRO 1ch 8SOIC Product overview: TLV2461CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2461CDRG4 can be used for catalog matching and distributor lookup.

Op Amp GP 6.4MHz RRO 1ch 8SOIC Product overview: TLV2461CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2461CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461CDRG4 - 1270132-TLV2461CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461CDRG4
1270132-TLV2461CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461CDRG4 1270132-TLV2461CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270132-TLV2461CDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270132-TLV2461CDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2461CDRG4 687-TLV2461CDRG4 1270132-TLV2461CDRG4
Product Name TLV2461 Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 6.4MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2461CDRG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
CMRR 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
 - CLC520AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP14
Life Cycle Stage Obsolete
View Details
5 suppliers
 - CLC505AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers