The TLV2460MUB is a single-channel, low-power, rail-to-rail input/output operational amplifier with shutdown capability, housed in a 10-pin CFP package and rated for operation from -55°C to 125°C. It offers a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and a supply current of 500 µA per channel. The device supports rail-to-rail output swing, has an input offset voltage of 1500 µV, and draws 0.3 µA per channel in shutdown mode. It is designed for high-reliability automotive and military applications, with qualification to automotive standards.
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 10-CFP -55 to 125
MILITARY-GRADE, SINGLE, 6-V, 6.4
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2460MUB | TLV2460MUB |
| Product Name | TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts |
| VOS | 2 millivolts | |
| Quiescent Current (IQ) | 575 microamps | |
| CMRR | 60 dB | |
| GBW | 5.2 MHz |