The TLV2454 is a quad rail-to-rail input/output operational amplifier designed for low-power applications, consuming 23 µA per channel with a gain-bandwidth product of 220 kHz and output drive capability of ±10 mA. It operates from a 2.7 V to 6 V supply, features a power supply rejection ratio of 106 dB, and supports ultralow-power shutdown with 16 nA per channel current draw. The device is specified for operation from -40°C to 125°C and is available in a 14-pin TSSOP package.
Quad Micropower Rail-To-Rail Input/Output Op Amp 14-TSSOP -40 to 125
4-Ch Op Amp 220kHz RRO 1.35-6V 10mA TSSOP Product overview: TLV2454IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 6V, 10mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 6V, 10mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2454IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213086-TLV2454IPWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2454IPWRG4 | 687-TLV2454IPWRG4 | 213086-TLV2454IPWRG4 |
| Product Name | TLV2454 Quad Micropower Rail-To-Rail Input/Output Op Amp | 220kHz 6V 10mA TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2454IPWRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts |
| VOS | 1.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 35 microamps | ||
| CMRR | 68 dB |