Texas Instruments Dual 220kHz MSOP Operational Amplifier IC TLV2453IDGSRG4

Description
Dual Op-Amp, 220kHz BW, 1.5mV Vos, 70dB CMRR, MSOP Product overview: TLV2453IDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453IDGSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Op-Amp, 220kHz BW, 1.5mV Vos, 70dB CMRR, MSOP Product overview: TLV2453IDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453IDGSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 220kHz MSOP Operational Amplifier IC
687-TLV2453IDGSRG4
Dual 220kHz MSOP Operational Amplifier IC 687-TLV2453IDGSRG4
Dual Op-Amp, 220kHz BW, 1.5mV Vos, 70dB CMRR, MSOP Product overview: TLV2453IDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453IDGSRG4 can be used for catalog matching and distributor lookup.

Dual Op-Amp, 220kHz BW, 1.5mV Vos, 70dB CMRR, MSOP Product overview: TLV2453IDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453IDGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453IDGSRG4 - 1270114-TLV2453IDGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453IDGSRG4
1270114-TLV2453IDGSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453IDGSRG4 1270114-TLV2453IDGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270114-TLV2453IDGSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270114-TLV2453IDGSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLV2453IDGSRG4 1270114-TLV2453IDGSRG4
Product Name Dual 220kHz MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453IDGSRG4
Standards RoHS
Supply Voltage (VS) 3 volts
Slew Rate 0.1100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1300QDWVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage (VS) 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type AEC-Q100
View Details
2 suppliers
Op Amps - 1913265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 6
View Details