Texas Instruments Dual 220kHz SOIC Operational Amplifier IC TLV2453CDRG4

Description
Dual Op Amp, 220kHz BW, 1.5mV Vos, 70dB CMRR, SOIC-14 Product overview: TLV2453CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453CDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Op Amp, 220kHz BW, 1.5mV Vos, 70dB CMRR, SOIC-14 Product overview: TLV2453CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453CDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 220kHz SOIC Operational Amplifier IC
687-TLV2453CDRG4
Dual 220kHz SOIC Operational Amplifier IC 687-TLV2453CDRG4
Dual Op Amp, 220kHz BW, 1.5mV Vos, 70dB CMRR, SOIC-14 Product overview: TLV2453CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453CDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 220kHz BW, 1.5mV Vos, 70dB CMRR, SOIC-14 Product overview: TLV2453CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 220kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 220kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CDRG4 - 1270112-TLV2453CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CDRG4
1270112-TLV2453CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CDRG4 1270112-TLV2453CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270112-TLV2453CDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270112-TLV2453CDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLV2453CDRG4 1270112-TLV2453CDRG4
Product Name Dual 220kHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CDRG4
Standards RoHS
Supply Voltage (VS) 3 volts
Slew Rate 0.1100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9467601MPA - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 580 MHz
View Details
Op Amps - 2484243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
5 suppliers