The TLV2452 is a dual-channel, rail-to-rail input/output operational amplifier designed for low-power applications, consuming 23 µA per channel with a gain-bandwidth product of 220 kHz and an output drive capability of ±10 mA. It operates from a 2.7 V to 6 V supply and features ultralow-power shutdown mode, reducing supply current to 16 nA per channel. The device is available in an 8-pin VSSOP package and is fully specified for the industrial temperature range of −40°C to 125°C. Input offset voltage is 20 µV (typical), and power supply rejection ratio is 106 dB.
Dual Micropower Rail-To-Rail Input/Output Op Amp 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1109166-TLV2452CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
220kHz Opamp, 2-Ch, RRO, 3V, 8SOIC Product overview: TLV2452CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2452CDRG4 | 1109166-TLV2452CDRG4 | 687-TLV2452CDRG4 |
| Product Name | TLV2452 Dual Micropower Rail-To-Rail Input/Output Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452CDRG4 | 220kHz 3V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts |
| VOS | 1.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 35 microamps | ||
| CMRR | 64 dB |