Texas Instruments TLV2452A Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp TLV2452AIDRG4

Description
Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2452A Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp - TLV2452AIDRG4 - Texas Instruments
Dallas, TX, United States
TLV2452A Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp
TLV2452AIDRG4
TLV2452A Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp TLV2452AIDRG4
Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125

Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452AIDRG4 - 1109164-TLV2452AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452AIDRG4
1109164-TLV2452AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452AIDRG4 1109164-TLV2452AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109164-TLV2452AIDRG 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 23μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 220kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109164-TLV2452AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
220kHz SOIC Operational Amplifier IC
687-TLV2452AIDRG4
220kHz SOIC Operational Amplifier IC 687-TLV2452AIDRG4
2-Ch Op Amp, 220kHz BW, RRO, 8-SOIC Product overview: TLV2452AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452AIDRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 220kHz BW, RRO, 8-SOIC Product overview: TLV2452AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2452AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2452AIDRG4 1109164-TLV2452AIDRG4 687-TLV2452AIDRG4
Product Name TLV2452A Dual 23-uA 220-kHz Rail-to-Rail Input/Output Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2452AIDRG4 220kHz SOIC Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 2.7 to 6 volts 3 volts
VOS 1 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers