The TLV2451 is a single-channel, rail-to-rail input/output operational amplifier with a supply current of 23 µA per channel and a gain-bandwidth product of 220 kHz. It operates from a 2.7 V to 6 V supply, offers an input offset voltage of 20 µV (typical), and provides a power supply rejection ratio of 106 dB. It supports ultralow-power shutdown, consuming 16 nA per channel, and can drive ±10 mA. The device is available in a 5-pin SOT-23 package and is fully specified for operation from −40°C to 125°C.
Single Micropower Rail-To-Rail Input/Output Op Amp 8-SOIC -40 to 125
Single Op Amp, 220kHz BW, Rail-to-Rail, 23uA, 8-SOIC Product overview: TLV2451IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 23uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 23uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2451IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109161-TLV2451IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2451IDRG4 | 687-TLV2451IDRG4 | 1109161-TLV2451IDRG4 |
| Product Name | TLV2451 Single Micropower Rail-To-Rail Input/Output Op Amp | 220kHz 23uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2451IDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts |
| VOS | 1.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 35 microamps | ||
| CMRR | 62 dB |