Texas Instruments TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2450CDBVTG4

Description
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown - TLV2450CDBVTG4 - Texas Instruments
Dallas, TX, United States
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown
TLV2450CDBVTG4
TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown TLV2450CDBVTG4
Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 0 to 70

Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
220kHz 3V SOT23 Operational Amplifier IC
687-TLV2450CDBVTG4
220kHz 3V SOT23 Operational Amplifier IC 687-TLV2450CDBVTG4
IC Opamp GP 220kHz RRO SOT23-6, 1-Ch, 3V Product overview: TLV2450CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 3V, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 3V, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450CDBVTG4 can be used for catalog matching and distributor lookup.

IC Opamp GP 220kHz RRO SOT23-6, 1-Ch, 3V Product overview: TLV2450CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220kHz, 3V, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 220kHz, 3V, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2450CDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVTG4 - 1109147-TLV2450CDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVTG4
1109147-TLV2450CDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVTG4 1109147-TLV2450CDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109147-TLV2450CDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 23μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 220kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109147-TLV2450CDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 23μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 220kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2450CDBVTG4 687-TLV2450CDBVTG4 1109147-TLV2450CDBVTG4
Product Name TLV2450 Single Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 220kHz 3V SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2450CDBVTG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 to 6 volts
VOS 1.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF2310PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
11 suppliers