Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IDRG4 TLV2442IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270084-TLV2442IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270084-TLV2442IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IDRG4 - 1270084-TLV2442IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IDRG4
1270084-TLV2442IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IDRG4 1270084-TLV2442IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270084-TLV2442IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270084-TLV2442IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 1.75MHz 5V SOIC Operational Amplifier IC
687-TLV2442IDRG4
Dual 1.75MHz 5V SOIC Operational Amplifier IC 687-TLV2442IDRG4
Dual Op Amp, 1.75MHz BW, 300uV Vos, 5V, SOIC-8 Product overview: TLV2442IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.75MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.75MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.75MHz BW, 300uV Vos, 5V, SOIC-8 Product overview: TLV2442IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.75MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.75MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2442IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1270084-TLV2442IDRG4 687-TLV2442IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2442IDRG4 Dual 1.75MHz 5V SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 1.3 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA117 High Common-Mode Voltage Difference Amplifier - INA117BM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers
Audio Amplifier ICs - 1905680 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; QSOP; Qsop
Operating Range Headphone
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2701SBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2400 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers