The TLV2434 is a quad operational amplifier with rail-to-rail output and extended common-mode input voltage range, optimized for low-voltage operation. It is available in a 14-pin TSSOP package, with an operating temperature range of -40°C to 85°C for the I suffix variant. The device supports supply voltages from 2.7 V to 10 V, draws 125 µA per channel maximum, and provides 600 Ω output drive capability. It exhibits low input offset voltage (950 µV max at 25°C), low input bias current (1 pA typical), and 18 nV/√Hz input noise at 1 kHz. The part does not exhibit phase inversion when inputs are driven to the supply rails.
Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270073-TLV2434IPWRG
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLV2434
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.25 V/μs
GBP - Gain Bandwidth Product: 550kHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Alternative Parts (Cross-Reference): TS464CP; FHP3430IMTC14; TSH84IPT;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
4-Ch Op Amp, 550kHz GBW, RRO, 5V, TSSOP Product overview: TLV2434IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2434IPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2434IPWRG4 | 1270073-TLV2434IPWRG4 | 687-TLV2434IPWRG4 |
| Product Name | TLV2434 Rail-to-Rail Output Wide-Input-Voltage Quad Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2434IPWRG4 | 550kHz 5V TSSOP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | |
| VOS | 2 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 125 microamps | ||
| CMRR | 70 dB |