Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432CPWR TLV2432CPWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100139-TLV2432CPWR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Slew Rate: 0.25 V/µs Gain Bandwidth Product: 550 kHz Number of Channels: 2 Output Current: 50 mA Common Mode Rejection Ratio: 70 dB Input Bias Current: 300 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Nominal Supply Current: 250 µA Max Dual Supply Voltage: 5 V Min Dual Supply Voltage: 1.35 V Voltage Gain: 119.55 dB Input Offset Voltage (Vos): 2 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100139-TLV2432CPWR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Slew Rate: 0.25 V/µs Gain Bandwidth Product: 550 kHz Number of Channels: 2 Output Current: 50 mA Common Mode Rejection Ratio: 70 dB Input Bias Current: 300 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Nominal Supply Current: 250 µA Max Dual Supply Voltage: 5 V Min Dual Supply Voltage: 1.35 V Voltage Gain: 119.55 dB Input Offset Voltage (Vos): 2 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432CPWR - 1100139-TLV2432CPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432CPWR
1100139-TLV2432CPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432CPWR 1100139-TLV2432CPWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100139-TLV2432CPWR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Slew Rate: 0.25 V/µs Gain Bandwidth Product: 550 kHz Number of Channels: 2 Output Current: 50 mA Common Mode Rejection Ratio: 70 dB Input Bias Current: 300 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Nominal Supply Current: 250 µA Max Dual Supply Voltage: 5 V Min Dual Supply Voltage: 1.35 V Voltage Gain: 119.55 dB Input Offset Voltage (Vos): 2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100139-TLV2432CPWR
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Slew Rate: 0.25 V/µs
Gain Bandwidth Product: 550 kHz
Number of Channels: 2
Output Current: 50 mA
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 300 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Nominal Supply Current: 250 µA
Max Dual Supply Voltage: 5 V
Min Dual Supply Voltage: 1.35 V
Voltage Gain: 119.55 dB
Input Offset Voltage (Vos): 2 mV

Buy Now
Dual 0.5MHz TSSOP Operational Amplifier IC - 687-TLV2432CPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 0.5MHz TSSOP Operational Amplifier IC
687-TLV2432CPWR
Dual 0.5MHz TSSOP Operational Amplifier IC 687-TLV2432CPWR
DUAL OP-AMP, 2500uV OFFSET-MAX, 0.5MHz BAND WIDTH, PDSO8, PLASTIC, TSSOP-8 Product overview: TLV2432CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.5MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2432CPWR can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 2500uV OFFSET-MAX, 0.5MHz BAND WIDTH, PDSO8, PLASTIC, TSSOP-8 Product overview: TLV2432CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.5MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2432CPWR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1100139-TLV2432CPWR 687-TLV2432CPWR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432CPWR Dual 0.5MHz TSSOP Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 5 volts 5 volts
VOS 2 millivolts
IBIAS 3.00E-4 µA
GBW 0.5500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA114 Precision Instrumentation Amplifier - INA114AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
8 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details