Texas Instruments TLV2432A-Q1 Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers TLV2432AQDRG4Q1

Description
Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2432AQDRG4Q1 is an automotive-grade, dual-channel, rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 4.9mm × 6mm. It operates from a 2.7V to 10V single supply, with an extended common-mode input voltage range of 0V to 4.5V. The device has a maximum input offset voltage of 950μV at 25°C, a typical supply current of 125μA per channel, and can drive 600Ω loads. It features no phase inversion, low input bias current of 1pA, and operates over a temperature range of -40°C to 125°C. ESD protection exceeds 2000V per MIL-STD-883, method 3015, and it is qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

The TLV2432AQDRG4Q1 is an automotive-grade, dual-channel, rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 4.9mm × 6mm. It operates from a 2.7V to 10V single supply, with an extended common-mode input voltage range of 0V to 4.5V. The device has a maximum input offset voltage of 950μV at 25°C, a typical supply current of 125μA per channel, and can drive 600Ω loads. It features no phase inversion, low input bias current of 1pA, and operates over a temperature range of -40°C to 125°C. ESD protection exceeds 2000V per MIL-STD-883, method 3015, and it is qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
TLV2432A-Q1 Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers - TLV2432AQDRG4Q1 - Texas Instruments
Dallas, TX, United States
TLV2432A-Q1 Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers
TLV2432AQDRG4Q1
TLV2432A-Q1 Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers TLV2432AQDRG4Q1
Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers 8-SOIC -40 to 125

Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432AQDRG4Q1 - 055091-TLV2432AQDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432AQDRG4Q1
055091-TLV2432AQDRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432AQDRG4Q1 055091-TLV2432AQDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 055091-TLV2432AQDRG4 Q1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.25 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 200μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 550kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055091-TLV2432AQDRG4Q1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 200μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 500kHz 10V 200uA Operational Amplifier IC
687-TLV2432AQDRG4Q1
Dual 500kHz 10V 200uA Operational Amplifier IC 687-TLV2432AQDRG4Q1
Dual 500kHz Op Amp, 10V, 2-Ch, 300uV Vos, 70dB CMRR, 200uA, 8-SOIC Product overview: TLV2432AQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 10V, 200uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 10V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2432AQDRG4Q1 can be used for catalog matching and distributor lookup.

Dual 500kHz Op Amp, 10V, 2-Ch, 300uV Vos, 70dB CMRR, 200uA, 8-SOIC Product overview: TLV2432AQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 10V, 200uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 10V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2432AQDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432AQDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2432AQDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2432AQDRG4Q1
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2432AQDRG4Q1
Operational Amplifiers - Op Amps TLV2432AQDRG4Q1
Operational Amplifiers - Op Amps Adv LinCMOS Rail to Rail MicroPwr Dual

Operational Amplifiers - Op Amps Adv LinCMOS Rail to Rail MicroPwr Dual

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2432AQDRG4Q1 055091-TLV2432AQDRG4Q1 687-TLV2432AQDRG4Q1 TLV2432AQDRG4Q1 TLV2432AQDRG4Q1
Product Name TLV2432A-Q1 Automotive Catalog Advanced LinCMOS Rail-to-Rail Output Wide-Input-Voltage Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2432AQDRG4Q1 Dual 500kHz 10V 200uA Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 2.7 to 10 volts 5 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 125 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data