The TLV2422 is a dual, micropower, rail-to-rail output operational amplifier optimized for low-voltage operation. It operates with a supply voltage up to 5 V and consumes 50 µA per channel. The device features an extended common-mode input voltage range from 0 V to 4.5 V, rail-to-rail output swing, and 600-Ω output drive capability. It exhibits low input offset voltage (950 µV max for TLV2422A), low noise (18 nV/√Hz at 1 kHz), and no phase inversion. The TLV2422ID variant is available in an 8-pin SOIC package with an operating temperature range of -40°C to 85°C.
Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270061-TLV2422IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Dual Op Amp, 52kHz BW, 5V, 2CH, RRO, 8SOIC Product overview: TLV2422IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 52kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 52kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2422IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2422IDRG4 | 1270061-TLV2422IDRG4 | 687-TLV2422IDRG4 |
| Product Name | TLV2422 Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2422IDRG4 | Dual 52kHz 5V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | |
| VOS | 2 millivolts | ||
| Quiescent Current (IQ) | 75 microamps | ||
| CMRR | 70 dB |