The TLV2404 is a quad operational amplifier with 880 nA per channel supply current, rail-to-rail input and output, and operation from 2.5 V to 16 V single supply. It features reverse battery protection up to 18 V and input common-mode voltage extension to 5 V above the positive supply rail. The device is specified for operation from -40°C to 125°C and is available in 14-pin SOIC, TSSOP, and PDIP packages. Gain bandwidth product is 5.5 kHz, with a typical input offset voltage of 390 µV and open-loop gain of 130 V/mV at 2.7 V.
Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-SOIC -40 to 125
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2404IDG4 | TLV2404IDG4 |
| Product Name | TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 2.5 to 16 volts | |
| VOS | 1.2 millivolts | |
| Quiescent Current (IQ) | 0.9500 microamps | |
| CMRR | 63 dB |