Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR 8-VSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2402CDGKRG4 |
| Product Name | TLV2402 Dual MicroPower RRIO Operational Amplifier with Wide Voltage Supply Range and High CMRR |
| Standards | RoHS |
| Supply Voltage (VS) | 2.5 to 16 volts |
| VOS | 1.2 millivolts |
| Quiescent Current (IQ) | 0.9500 microamps |
| CMRR | 63 dB |