The TLV2401 is a single-channel micro-power operational amplifier with rail-to-rail input and output, designed for low-power applications. It operates from a 2.5 V to 16 V single supply, consumes 880 nA per channel, and includes reverse battery protection up to 18 V. The device is packaged in a 5-pin SOT-23 and has an operating temperature range of -40°C to 125°C for the industrial grade variant. It supports input common-mode voltage extending 5 V above the positive supply rail and offers a gain bandwidth product of 5.5 kHz, a CMRR of 120 dB, and an open-loop gain of at least 130 V/mV at 2.7 V.
Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 5-SOT-23 0 to 70
IC Opamp GP 5.5kHz RRO SOT23-5 Product overview: TLV2401CDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5kHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5kHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2401CDBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109108-TLV2401CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0025 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 16 V, ±1.25 V to 8 V
Operating Supply Current: 900nA
Channel Output Current: 200μA
Gain Bandwidth Product (GBP): 5.5kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2401CDBVTG4 | 687-TLV2401CDBVTG4 | 1109108-TLV2401CDBVTG4 |
| Product Name | TLV2401 Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR | 5.5kHz SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2401CDBVTG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 16 volts | 8 volts | 2.5 to 16 volts |
| VOS | 1.2 millivolts | 0.3900 millivolts | |
| Quiescent Current (IQ) | 0.9500 microamps | ||
| CMRR | 63 dB |