Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 5-SOT-23 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2401CDBVRG4 |
| Product Name | TLV2401 Single MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR |
| Standards | RoHS |
| Supply Voltage (VS) | 2.5 to 16 volts |
| VOS | 1.2 millivolts |
| Quiescent Current (IQ) | 0.9500 microamps |
| CMRR | 63 dB |