10-uA/Channel, 160kHz, RRIO Op Amp 8-PDIP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2381IP |
| Product Name | TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp |
| Supply Voltage (VS) | 2.7 to 16 volts |
| VOS | 4.5 millivolts |
| Quiescent Current (IQ) | 10 microamps |
| CMRR | 54 dB |
| GBW | 0.1600 MHz |