Texas Instruments TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp TLV2381IDG4

Description
10-uA/Channel, 160kHz, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
10-uA/Channel, 160kHz, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp - TLV2381IDG4 - Texas Instruments
Dallas, TX, United States
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp
TLV2381IDG4
TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp TLV2381IDG4
10-uA/Channel, 160kHz, RRIO Op Amp 8-SOIC -40 to 125

10-uA/Channel, 160kHz, RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
160kHz Operational Amplifier IC
687-TLV2381IDG4
160kHz Operational Amplifier IC 687-TLV2381IDG4
Op Amp GP 160kHz RRO 1Ch 8SOIC BICMOS Product overview: TLV2381IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2381IDG4 can be used for catalog matching and distributor lookup.

Op Amp GP 160kHz RRO 1Ch 8SOIC BICMOS Product overview: TLV2381IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2381IDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDG4 - 1270042-TLV2381IDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDG4
1270042-TLV2381IDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDG4 1270042-TLV2381IDG4
Manufacturer: Texas Instruments Win Source Part Number: 1270042-TLV2381IDG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: TLV2381 Categories: Integrated Circuits (ICs) Operating Supply Current: 7μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 400μA SR - Slew Rate: 0.06 V/μs GBP - Gain Bandwidth Product: 160kHz Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V Alternative Parts (Cross-Reference): AD8519AR; AD8519ARZ; AD8519AR-REEL7; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270042-TLV2381IDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV2381
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 400μA
SR - Slew Rate: 0.06 V/μs
GBP - Gain Bandwidth Product: 160kHz
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Alternative Parts (Cross-Reference): AD8519AR; AD8519ARZ; AD8519AR-REEL7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2381IDG4 687-TLV2381IDG4 1270042-TLV2381IDG4
Product Name TLV2381 10-uA/Channel, 160kHz, RRIO Op Amp 160kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2381IDG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts
VOS 4.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 54 dB
Unlock Full Specs
to access all available technical data