General Purpose Amplifier 2 Circuit 8-SO
Dual Op-Amp, 7MHz BW, 1mV Vos, 2.5V, SOIC-8 Product overview: TLV2362IPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7MHz, 2.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7MHz, 2.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2362IPSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 111628-TLV2362IPSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: ±1 V to 2.5 V
Operating Supply Current: 1.75mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2362IPSR-ND | 687-TLV2362IPSR | 111628-TLV2362IPSR | TLV2362IPSR | TLV2362IPSR | TLV2362IPSR | TLV2362IPSR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 7MHz 2.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2362IPSR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.75 milliamps | 1.75 milliamps | 1.75 milliamps | 1.75 milliamps | |||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | Tape and Reel | 8-SO | SOP; SOP8 | Surface Mount | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |
| Standards | RoHS | RoHS | RoHS |