The TLV2362 is a dual high-performance, low-voltage operational amplifier designed for operation with supply voltages from ±1 V to ±2.5 V, offering a wide output voltage swing of ±2.4 V typical at ±2.5 V supply and 10 kΩ load. It features a 7 MHz unity-gain bandwidth, a 3 V/μs slew rate, and 8 nV/√Hz input voltage noise at 1 kHz. The TLV2362IDGKR variant is packaged in an 8-pin VSSOP (DGK) with an operating temperature range of -40°C to 85°C. The part is RoHS compliant, features a lead finish of tin, and meets Level-1-260°C-UNLIM MSL ratings.
Dual High-Performance, Low-Voltage Operational Amplifier 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270030-TLV2362IDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Family Name: TLV2362
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.75mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 20mA
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 7MHz
Dual Supply Voltage (±): ±1 V ~ 2.5 V
Alternative Parts (Cross-Reference): 5962-90536012A; 5962-9753502VGA; JM38510/10106BEA;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-VSSOP
Dual Op Amp, 6MHz BW, 2.5V, 75dB CMRR, VSSOP Product overview: TLV2362IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6MHz, 2.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6MHz, 2.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2362IDGKRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps High Perf LV Op Amp
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2362IDGKRG4 | 1270030-TLV2362IDGKRG4 | TLV2362IDGKRG4-ND | 687-TLV2362IDGKRG4 | TLV2362IDGKRG4 | TLV2362IDGKRG4 | TLV2362IDGKRG4 | TLV2362IDGKRG4 |
| Product Name | TLV2362 Dual High-Performance, Low-Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2362IDGKRG4 | Instrumentation, Op Amps, Buffer Amps | Dual 6MHz 2.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 5 volts | 2.5 volts | 5 volts | |||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 2250 microamps | |||||||
| CMRR | 86 dB |