Single High-Performance, Low-Voltage Operational Amplifier 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO5
Single Op Amp, 6MHz, 2.5V, SOT-23-5 Product overview: TLV2361IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 2.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 2.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361IDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270028-TLV2361IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Family Name: TLV2361
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.75mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 20mA
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 7MHz
Dual Supply Voltage (±): ±1 V ~ 2.5 V
Alternative Parts (Cross-Reference): NJM2726F; NJM2726F-TE1; NJM#2726F-TE1;
Introduction Date: December 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit SOT-23-5
Operational Amplifiers - Op Amps Single High-Perf
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2361IDBVT | 296-32371-1-ND | TLV2361IDBVT | 687-TLV2361IDBVT | 1270028-TLV2361IDBVT | TLV2361IDBVT | TLV2361IDBVT | TLV2361IDBVT | TLV2361IDBVT |
| Product Name | TLV2361 Single High-Performance, Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 6MHz 2.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361IDBVT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 5 volts | 2.5 volts | 2 volts | ||||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 2250 microamps | ||||||||
| CMRR | 85 dB |