Texas Instruments High-Performance Analog 6MHz 2.5V 1.75mA SOT-23 Operational Amplifier IC TLV2361CDBVRG4

Description
Op Amp, 6MHz BW, 1mV Vos, SOT-23-5, 2.5V, 1.75mA Product overview: TLV2361CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 2.5V, 1.75mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 2.5V, 1.75mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361CDBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp, 6MHz BW, 1mV Vos, SOT-23-5, 2.5V, 1.75mA Product overview: TLV2361CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 2.5V, 1.75mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 2.5V, 1.75mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361CDBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6MHz 2.5V 1.75mA SOT-23 Operational Amplifier IC
687-TLV2361CDBVRG4
6MHz 2.5V 1.75mA SOT-23 Operational Amplifier IC 687-TLV2361CDBVRG4
Op Amp, 6MHz BW, 1mV Vos, SOT-23-5, 2.5V, 1.75mA Product overview: TLV2361CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 2.5V, 1.75mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 2.5V, 1.75mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361CDBVRG4 can be used for catalog matching and distributor lookup.

Op Amp, 6MHz BW, 1mV Vos, SOT-23-5, 2.5V, 1.75mA Product overview: TLV2361CDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, 2.5V, 1.75mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, 2.5V, 1.75mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2361CDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVRG4 - 1109087-TLV2361CDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVRG4
1109087-TLV2361CDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVRG4 1109087-TLV2361CDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109087-TLV2361CDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±1 V to 2.5 V Operating Supply Current: 1.75mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109087-TLV2361CDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±1 V to 2.5 V
Operating Supply Current: 1.75mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2361CDBVRG4
Instrumentation, OP Amps, Buffer Amps TLV2361CDBVRG4
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2361CDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2361CDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLV2361CDBVRG4 1109087-TLV2361CDBVRG4 TLV2361CDBVRG4 TLV2361CDBVRG4
Product Name 6MHz 2.5V 1.75mA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2361CDBVRG4 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.5 volts 1 to 2.5 volts
Slew Rate 3 V/µs 3 V/µs 3 V/µs
Bandwidth 7 MHz 7 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data